The CKM series is a 16mm diameter high-security keylock with a resistive electrical capacity of 3A at 250V AC, a contact resistance of 20 milliohms maximum, and an insulation resistance of 1,000 megohms minimum at 500V DC. It withstands 1,500V AC dielectric strength between contacts and case for one minute, and 15 kilovolts minimum ESD. Mechanical life is 30,000 cycles, and electrical life is 10,000 cycles. Operating temperature ranges from -25°C to +70°C. The housing is glass fiber reinforced PBT, terminals are copper with silver plating, and the key is brass with nickel plating and an ABS handle. Mounting requires a maximum torque of 1.5 Nm. The switch has a 90° angle of throw for 2-position models and a break-before-make contact timing.
16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
Keylock Switches 16MM ON-ON FLAT KEY #008 RMVBLE 1 POS 3A
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKM12BFW01-008 | CKM12BFW01-008-ND | 2300-CKM12BFW01-008 | CKM12BFW01-008 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | |||
| Positions per Pole | SPDT |