16mm & 19mm High Security Keylocks
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount
HIGH SECURITY KEYLOCK
High Security Keylocks, Contact Rating 3 A @ 250 VAC, Contact Resistance 20 Milliohms (Max.)
SWITCH, KEY OPERATED, SPDT, 3A, 250VAC; Product Range:CK Series; Contact Configuration:SPDT; Switch Operation:On-None-On
Keylock Switches SPDT ON-NONE-ON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKM12AFW01 | 360-1447-ND | 2300-CKM12AFW01 | 70192886 | 11X3040 | CKM12AFW01 |
| Product Name | High Security Keylock | Keylock Switches | Keylock Switches | Switch,KEYLOCK,Sealed,16MM HIGH SECURITY,ANTISTATIC,ON-NONE-ON,1&3 Position | Switch, Key Operated, Spdt, 3A, 250Vac; Product Range Nkk Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | Keylock | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
| AC Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Positions per Pole | SPDT | |||||
| Terminal Type | Solder Lug | Solder Terminals | Solder Terminals |