The B12AB is a double-pole, straight PC-mounted, subminiature toggle switch with an ON-NONE-ON circuit and a bracket for ESD protection. It features a totally sealed body, antistatic superstructure, and epoxy-sealed terminals. The switch has a contact rating of 0.4VA maximum at 28V AC/DC, a contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum. It operates reliably over a temperature range of -30°C to +85°C, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations. The terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid spacing. The actuator has a 26° angle of throw and is constructed with nickel-plated brass and phosphor bronze contacts with gold plating.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches ON-NONE-ON SPDT
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:B - ESD Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AB | 360-2614-ND | 2300-B12AB | B12AB | 09X8537 | B12AB |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |