NKK Switches Process Sealed Subminiature Antistatic Toggle B12AV-GB

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12AV-GB is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level applications. It features straight PCB terminals, a .394" (10.0mm) bat toggle, and an ON-NONE-ON circuit with a bracket. The switch has a totally sealed body with epoxy-sealed terminals, a carbon-blended polyamide bushing for ESD protection, and a nickel-plated brass actuator. It supports a maximum electrical capacity of 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C through +85°C, and the mechanical life is 100,000 operations for the ON-NONE-ON circuit. The mounting bushing is not threaded, and the terminal spacing is .100" x .100" (2.54mm x 2.54mm), conforming to standard PCB grid spacing.

Datasheet Summary
Powered by GS/AI

The B12AV-GB is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level applications. It features straight PCB terminals, a .394" (10.0mm) bat toggle, and an ON-NONE-ON circuit with a bracket. The switch has a totally sealed body with epoxy-sealed terminals, a carbon-blended polyamide bushing for ESD protection, and a nickel-plated brass actuator. It supports a maximum electrical capacity of 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C through +85°C, and the mechanical life is 100,000 operations for the ON-NONE-ON circuit. The mounting bushing is not threaded, and the terminal spacing is .100" x .100" (2.54mm x 2.54mm), conforming to standard PCB grid spacing.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12AV-GB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12AV-GB
Process Sealed Subminiature Antistatic Toggle B12AV-GB
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B12AV-GB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12AV-GB
Toggle Switches 2300-B12AV-GB
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B12AV-GB
Switches - Toggle Switches B12AV-GB
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B12AV-GB
Toggle Switches B12AV-GB
Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12AV-GB 2300-B12AV-GB B12AV-GB B12AV-GB
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A24EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle Switches - 2300-A19HV - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12KP-BF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A18JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers