The AS24AV is a subminiature slide switch designed for logic-level applications, featuring a SP3T circuit with vertical PCB terminals and a 0.098" (2.5mm) travel. It has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 500V DC, and a dielectric strength of 500V AC for one minute. The switch operates at a nominal force of 2.55N with nonshorting contact timing and meets a mechanical and electrical life of 50,000 operations. The actuator is made of glass fiber reinforced polyamide, the case of carbon-blended polyacetal, and the contacts are gold-plated phosphor bronze and brass. Operating temperature ranges from -30°C to +85°C. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm) conforming to standard PCB grid spacing. The device is not UL or CSA certified. Wave soldering is recommended, and the switch is not process sealed.
AS-Series Subminiature Slide Switches
Slide Switch SP3T Through Hole, Right Angle, Vertical
SWITCH SLIDE SP3T 0.4VA 28V
Slide Switches SP3T ON-ON-ON .098' VERT. W/BRACKET
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS24AV | AS24AV-ND | 2300-AS24AV | AS24AV | AS24AV |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |