The AS12AH is a single-pole, double-throw subminiature slide switch with a .098" (2.5mm) long actuator and right-angle PCB terminals. It has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 500V DC, and dielectric strength of 500V AC for one minute. The switch operates with a nominal force of 2.55N, has a travel of 0.098" (2.5mm), and is nonshooting with a break-before-make timing. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. The housing uses an antistatic carbon blended polyacetal upper case. Operating temperature ranges from -30°C to +85°C. The switch is rated for 50,000 electrical and mechanical operations and is designed for low-voltage, low-current logic-level circuits.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-ON .098" BKT RA W/BRACKET
SLIDE SWITCH, SPDT, 0.4VA, 28V, PCB; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12AH | 360-2122-ND | 2300-AS12AH | AS12AH | AS12AH | 09X6715 |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Features | Illuminated Switch |