The AS series is a subminiature slide switch for low-voltage logic circuits, with a nonshorting contact action, 50,000 operation life, and 2.55N nominal operating force. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, and dielectric strength 500V AC for one minute. It operates from -30°C to +85°C and withstands 50G shock and 10-60Hz vibration at 1.5mm amplitude. Terminals are spaced 0.100" x 0.100" (2.54mm x 2.54mm) for standard PCB layouts. The actuator is glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated and an antistatic carbon-blended polyacetal housing. PCB mounting options include straight, right-angle, and vertical. Soldering follows specified wave or manual profiles.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2300-AS23CW |
| Product Name | Slide Switches |
| Size | Subminiature |