The AS24BH is a subminiature slide switch with DP3T ON-ON-ON circuitry and right-angle PC terminals. It has a total travel of 2.5mm, a nominal operating force of 2.55N, and nonshorting contact timing. The switch handles a maximum resistive load of 0.4VA at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min. Mechanical and electrical life is rated at 50,000 operations. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. The housing uses carbon-blended polyacetal for ESD protection. Terminal spacing is .100" x .100" (2.54mm x 2.54mm). Operating temperature range is -30°C to +85°C. The switch is not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch SP3T Through Hole, Right Angle
Slide Switches SP3T ON-ON-ON FLUSH RA W/BRACKET
SWITCH SLIDE SP3T 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS24BH | AS24BH-ND | 2300-AS24BH | AS24BH | AS24BH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |