TE Connectivity Slide Switches MSSA2350

Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet
Description
Slide Switch DP3T Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 450-1972-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1972-ND
Slide Switches 450-1972-ND
Slide Switch DP3T Through Hole

Slide Switch DP3T Through Hole

Buy Now Datasheet
Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity - 10F7805 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity
10F7805
Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity 10F7805
SWITCH, SLIDE, DP3T, 300mA, 125V, THD; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:MSSA Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: No

SWITCH, SLIDE, DP3T, 300mA, 125V, THD; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:MSSA Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MSSA2350
Slide Switches MSSA2350
Slide Switches DP3T UPRIGHT SILVER

Slide Switches DP3T UPRIGHT SILVER

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MSSA2350
Switches - Slide Switches MSSA2350
SWITCH SLIDE DP3T 300MA 125V

SWITCH SLIDE DP3T 300MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 450-1972-ND 10F7805 MSSA2350 MSSA2350
Product Name Slide Switches Switch, Slide, Dp3T, 300Ma, 125V, Thd; Contact Configuration Alcoswitch Te Connectivity Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MS23BNG03-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
4 suppliers