The AS23BB is a double-pole, double-throw subminiature slide switch designed for logic-level applications, featuring a nonshorting contact timing and a 0.098" (2.5mm) travel. It has a 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance at 500V DC, and withstands 500V AC for one minute. The actuator is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Terminals are brass with gold plating and spaced at 0.100" (2.54mm) to conform to standard PCB grids. The switch operates from -30°C to +85°C and withstands 50G shock and 1.5mm peak-to-peak vibration. Its carbon-blended polyacetal housing prevents static discharge. Electrical life is rated at 50,000 operations under 0.4VA resistive load at 28V AC/DC. This model has a flush actuator and right-angle PCB terminals with a support bracket. The series is not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 0.4VA 28V
Slide Switches DPDT ON-OFF-ON FLUSH STRAIGHT W/BRACKET
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS23BB | 2300-AS23BB | AS23BB-ND | AS23BB | AS23BB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |