The AS series consists of subminiature slide switches designed for low-voltage, logic-level circuits, with a subminiature footprint that is one-third the size of Series M switches. The switches feature a metal-to-metal STC contact mechanism offering positive detent actuation and enhanced reliability. Terminals are spaced at 0.100" x 0.100" (2.54mm x 2.54mm) and conform to standard PCB grid spacing. Actuators are made from glass fiber reinforced polyamide, and housings include an antistatic carbon-blended polyacetal upper case. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The switches operate with a nominal force of 2.55N, support nonshorting contact timing, and are rated for 50,000 mechanical and electrical operations. Operating temperature ranges from -30°C to +85°C. Soldering is recommended via wave soldering. These switches are not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 0.4VA 28V
Slide Switches DPDT ON-ON .150" STRAIGHT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS22CP | 2300-AS22CP | AS22CP-ND | AS22CP | AS22CP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |