The SS312SAH4 is an ultra-miniature surface mount slide switch with shorting contacts, designed for low-voltage, low-current logic-level circuits. It features a side actuation mechanism, gull-wing terminals with 2.0mm x 2.0mm metric spacing, and a total travel of 2.0mm. The switch has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 100 megohms min at 500V DC. It is rated for 10,000 mechanical and electrical operations, operates from -25°C to +85°C, and is compatible with reflow soldering. The housing and base are UL94V-0 rated polyphenylene sulfide; terminals are phosphor bronze with gold plating. It is packaged in tape-reel for 500-piece increments, meeting EIA-481-D, or partitioned tray for smaller quantities. Coplanarity is held to a maximum of 0.15mm.
SS3-Series Ultra-Miniature Surface Mount Switches
Slide Switch SPDT Surface Mount, Right Angle
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switch SPDT Surface Mount, Right Angle
ULTRA-MINIATURE SMT SLIDE
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches ON-ON .4VA SMT 2MM X 2MM SPACING
SWITCH, SLIDE, SPDT, 0.1A, 28V, SMD; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS312SAH4-R | 360-2924-2-ND | 2300-SS312SAH4-R | SS312SAH4-R | SS312SAH4-R | 10X9304 |
| Product Name | Ultra-Miniature SMT Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 28V, Smd; Contact Configuration Nkk Switches |
| Terminal Type | Gull Wing | Gull Wing | Surface Mount Technology | Surface Mount Technology | ||
| Current Rating | 0.4000 amps | 0.1000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |