The SS22SBP2 is an ultra-miniature slide switch with double-pole, double-throw (DPDT) ON-NONE-ON circuitry, top actuation, silver-plated contacts rated for 0.1A at 30V DC, and 0.100" x 0.100" terminal spacing. It has a total travel of 0.079" (2.0mm), contact resistance of 20 milliohms maximum for power level, and operates within a temperature range of -15°C to +60°C. The switch features a polyamide actuator, polyester or polyacetal housing, and insert-molded brass terminals with silver plating. It meets mechanical and electrical life ratings of 10,000 operations minimum, with insulation resistance of 100 megohms minimum and dielectric strength of 500V AC for one minute. The switch is designed for low-voltage, low-current circuits and supports wave soldering for through-hole mounting. Typical dimensions are 0.130" x 0.100" x 0.118" (L x W x H).
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 100MA 30V
SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
Slide Switches DPDT ON-NONE-ON 2MM X 2MM TOP SILVER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS22SBP2 | SS22SBP2-ND | 2300-SS22SBP2 | SS22SBP2 | 10X9290 | SS22SBP2 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |