MINIATURE ILLUMINATED SLIDE
SWITCH SLIDE SPDT 6A 125V
Slide Switches SPDT ON-NONE-ON YEL
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS12LFW01E | MS12LFW01E | MS12LFW01E |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches |
| Features | Illuminated Switch | Illuminated Switch | |
| Size | Miniature | ||
| Terminal Type | Solder Terminals | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) |