The AS22AH is a double-pole, double-throw subminiature slide switch designed for logic-level applications, with a .098" (2.5mm) long actuator and right-angle PCB terminals. It has a nonshorting contact timing, a nominal operating force of 2.55N, and a total travel of .098" (2.5mm). Contacts are phosphor bronze and brass with gold plating, offering a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The switch supports 0.4VA maximum resistive load at 28V AC/DC, with a mechanical and electrical life of 50,000 operations. The case is constructed from glass fiber reinforced polyamide and carbon blended polyacetal for antistatic properties. Operating temperature ranges from -30°C to +85°C, with terminal spacing conforming to .100" x .100" (2.54mm x 2.54mm). The switch is not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT ON-ON .098' RA W/BRACKET
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS22AH | 2300-AS22AH | 360-2128-ND | AS22AH | AS22AH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |