NKK Switches Slide Switches MS12ASG40

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS12ASG40
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS12ASG40
Slide Switches MS12ASG40
Slide Switches SPDT ON-NONE-ON VERT

Slide Switches SPDT ON-NONE-ON VERT

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MS12ASG40
Switches - Slide Switches MS12ASG40
SWITCH SLIDE SPDT 0.4VA 28V

SWITCH SLIDE SPDT 0.4VA 28V

Supplier's Site
Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches - 11X3334 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches
11X3334
Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches 11X3334
SWITCH, SLIDE, SPDT, 0.1A, 28V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 0.1A, 28V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS12ASG40 MS12ASG40 MS12ASG40 11X3334
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches
Size Miniature
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 360-3206-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 5 to 140 F (-15 to 60 C)
View Details
5 suppliers