NKK Switches Slide Switches - SS22SDP4/3 SS22SDP4/3

Description
Manufacturer: NKK Switches Win Source Part Number: 794040-SS22SDP4/3 Series: SS Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -15°C ~ 60°C Contact Finish: Gold Contact Material: Phosphor Bronze Current Rating: 0.4VA (AC/DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 28V Voltage Rating - DC: 28V Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Categories: Switches Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NKK Switches Win Source Part Number: 794040-SS22SDP4/3 Series: SS Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -15°C ~ 60°C Contact Finish: Gold Contact Material: Phosphor Bronze Current Rating: 0.4VA (AC/DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 28V Voltage Rating - DC: 28V Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Categories: Switches Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - SS22SDP4/3
794040-SS22SDP4/3
Slide Switches - SS22SDP4/3 794040-SS22SDP4/3
Manufacturer: NKK Switches Win Source Part Number: 794040-SS22SDP4/3 Series: SS Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -15°C ~ 60°C Contact Finish: Gold Contact Material: Phosphor Bronze Current Rating: 0.4VA (AC/DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 28V Voltage Rating - DC: 28V Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Mechanical Life: 10,000 Cycles Categories: Switches Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NKK Switches
Win Source Part Number: 794040-SS22SDP4/3
Series: SS
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -15°C ~ 60°C
Contact Finish: Gold
Contact Material: Phosphor Bronze
Current Rating: 0.4VA (AC/DC)
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 28V
Voltage Rating - DC: 28V
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 10,000 Cycles
Categories: Switches
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SS22SDP4/3
Slide Switches SS22SDP4/3
Slide Switches ULT MINIATURE SLD/PC

Slide Switches ULT MINIATURE SLD/PC

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SS22SDP4/3
Switches - Slide Switches SS22SDP4/3
SWITCH SLIDE DPDT 0.4VA 28V

SWITCH SLIDE DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 794040-SS22SDP4/3 SS22SDP4/3 SS22SDP4/3
Product Name Slide Switches - SS22SDP4/3 Slide Switches Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp 5 to 140 F (-15 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN22BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 2-1825010-5 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details