The AS22AB is a subminiature DPDT slide switch with an ON-NONE-ON circuit, straight PCB terminals, and a .098" (2.5mm) long actuator. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing for standard PCB layouts. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, and dielectric strength 500V AC for one minute. Mechanical and electrical life is 50,000 operations. Nominal operating force is 2.55N, with total travel of .098" (2.5mm). The actuator and housing are glass fiber reinforced polyamide and carbon blended polyacetal, providing ESD protection. Terminals are gold plated. It operates from -30°C to +85°C and is rated for wave soldering. Not UL or CSA certified.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole
Slide Switches DPDT ON-ON .098' STRAIGHT W/BRACKET
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS22AB | 2300-AS22AB | AS22AB-ND | AS22AB | AS22AB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |