NKK Switches Slide Switches MS23BNW03

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS23BNW03
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Slide Switches - MS23BNW03-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
MS23BNW03-ND
Slide Switches MS23BNW03-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches - 11X3413 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches
11X3413
Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches 11X3413
SWITCH, SLIDE, DPDT, 6A, 250V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 6A, 250V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches MS23BNW03
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MS23BNW03
Slide Switches MS23BNW03
Slide Switches DPDT ON-OFF-ON

Slide Switches DPDT ON-OFF-ON

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS23BNW03 MS23BNW03-ND 11X3413 MS23BNW03 MS23BNW03
Product Name Slide Switches Slide Switches Switch, Slide, Dpdt, 6A, 250V, Th; Contact Configuration Nkk Switches Switches - Slide Switches Slide Switches
Size Miniature Standard
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 6-1437580-9 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Slide Switches - 7347274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details