The MSN23BSW13 is a miniature slide switch from the Series M, designed for low-power signal and logic-level applications with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features an SPDT ON-OFF-ON circuit, a .150" (3.8mm) wide actuator, and straight PC terminals with a support bracket. The switch has a total travel of 0.138" (3.5mm), nonshorting contact timing, and a mechanical life of 50,000 operations. The actuator and case are rated UL94V-0, with an operating temperature range of -30°C to +85°C. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Terminals are epoxy sealed, and the design includes antijamming and high-barrier construction for contact protection.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2300-MSN23BSW13 |
| Product Name | Slide Switches |
| Size | Miniature |