Slide Switches DPDT ON-ON .4VA & 6A .15" ACTUATOR PC
SWITCH SLIDE DPDT 6A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS22ANA03 | MS22ANA03 | MS22ANA03 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Size | Miniature | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On |