The AS-series subminiature slide switches are designed for low-voltage logic-level applications with a subminiature footprint and .100" x .100" (2.54mm x 2.54mm) terminal spacing. They feature an STC contact mechanism with positive detent actuation, gold-plated phosphor bronze contacts, and an antistatic carbon-blended polyacetal housing. Total travel is .098" (2.5mm), nominal operating force is 2.55N, and contact resistance is 50 milliohms maximum. The switches are rated for 50,000 operations at 0.4VA maximum at 28V AC/DC and operate from -30°C to +85°C. Terminals are epoxy sealed and compatible with wave soldering. The exact AS13CP variant is not listed, but is within this series.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ON.150" STRAIGHT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13CP | 2300-AS13CP | AS13CP-ND | AS13CP | AS13CP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |