The AS13CH is a subminiature slide switch with a double-pole, double-throw (DPDT) ON-OFF-ON circuit, a .098" (2.5mm) long actuator, and right-angle PCB terminals. It features a nonshorting contact timing, 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and a dielectric strength of 500V AC for one minute. Mechanical and electrical life is rated at 50,000 operations. The actuator and housing are constructed from glass fiber reinforced polyamide and antistatic carbon blended polyacetal, respectively, with gold-plated phosphor bronze contacts. Terminal spacing is .100" x .100" (2.54mm x 2.54mm). Operating temperature ranges from -30°C to +85°C, with compliance to specified vibration and shock standards. Soldering is recommended via wave process. The switch is designed for low-voltage, low-current logic-level circuits.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole, Right Angle
Slide Switches SPDT ON-OFF-ON.150' RA W/BRACKET
SWITCH SLIDE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13CH | AS13CH-ND | 2300-AS13CH | AS13CH | AS13CH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |