NKK Switches Ultra-Miniature Illuminated Slide SS22SDH2LF

Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet
Description
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Illuminated Slide - SS22SDH2LF - NKK Switches
Scottsdale, AZ, United States
Ultra-Miniature Illuminated Slide
SS22SDH2LF
Ultra-Miniature Illuminated Slide SS22SDH2LF
SS-Series Ultra-Miniature Illuminated Slide Switches Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator. Compact dimensions and low profile allow for high-density mounting and close PCB stacking. Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering. Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures. Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability. Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).

SS-Series Ultra-Miniature Illuminated Slide Switches

  • Top or side actuation permits flexible board design. Bright and uniform illumination in models with LED in actuator.
  • Compact dimensions and low profile allow for high-density mounting and close PCB stacking.
  • Crisp actuation positively indicates circuit status. Heat-resistant resin used for surface-mount models allows vapor-phase and infrared reflow soldering.
  • Double-molded thermoset base and thermoplastic housing for through-hole models prevent loosening of terminals caused by high soldering temperatures.
  • Sliding twin-contact mechanism with self-cleaning action provides smooth actuation and produces high contact reliability.
  • Insert-molded terminals lock out flux, solvents, and other contaminants. Inch or metric terminal spacing for standard PC board grid (.100" x .100" or 2.0mm x 2.0mm).
Supplier's Site Datasheet
Slide Switches 2300-SS22SDH2LF
ULTRA-MINIATURE ILLUMINATED SLIDE

ULTRA-MINIATURE ILLUMINATED SLIDE

Supplier's Site Datasheet
Slide Switches - SS22SDH2LF-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SS22SDH2LF-ND
Slide Switches SS22SDH2LF-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
SS22SDH2LF
Switches - Slide Switches SS22SDH2LF
SWITCH SLIDE DPDT 100MA 30V

SWITCH SLIDE DPDT 100MA 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
SS22SDH2LF
Slide Switches SS22SDH2LF
Slide Switches DPDT ON-NONE-ON GRN

Slide Switches DPDT ON-NONE-ON GRN

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SS22SDH2LF 2300-SS22SDH2LF SS22SDH2LF-ND SS22SDH2LF SS22SDH2LF
Product Name Ultra-Miniature Illuminated Slide Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Terminal Type PC Pin Straight PC Pins
Features Illuminated Switch Illuminated Switch Illuminated Switch Illuminated Switch
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
DC Voltage Rating 30 volts 30 volts
Operating Temp 5 to 140 F (-15 to 60 C) 5 to 140 F (-15 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS22BSW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers
Slide Switches - 2300-MSN13AFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 360-MSN12ASW40-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers