The AS series subminiature slide switches are designed for low-voltage, logic-level circuits with a resistive load capacity of 0.4VA maximum at 28V AC/DC. They feature a nonshorting contact timing, 50 milliohms maximum contact resistance, 500 megohms minimum insulation resistance, and 500V AC dielectric strength. Both mechanical and electrical life are rated for 50,000 operations minimum. The nominal operating force is 2.55N, with a total travel of 2.5mm. The actuator is glass fiber reinforced polyamide, and contacts are phosphor bronze with gold plating. Terminals have a 2.54mm x 2.54mm spacing and support wave or manual soldering. Operating temperature ranges from -30°C to +85°C. Antistatic upper case housing and ESD-protected bracketed models are available. Dimensions vary by mounting style, with terminal spacing conforming to standard PCB grid.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SPDT ON-OFF-ONFLUSH STRAIGHT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13BP | 2300-AS13BP | AS13BP-ND | AS13BP | AS13BP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |