The SS22SBH2 is a double-pole, double-throw (DPDT) ultra-miniature slide switch with side actuation and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a total travel of 2.0mm, inch terminal spacing of 0.100" x 0.100", and a compact low-profile design suitable for high-density PCB mounting. The switch has a mechanical and electrical life of 10,000 operations minimum, contact resistance of 40 milliohms maximum, and operates within a temperature range of -15°C to +60°C. The actuator is polyamide, the housing is polyacetal and glass fiber reinforced polybutylene terephthalate, and terminals are brass with gold plating. Contact timing is shorting (make-before-break).
SS-Series Ultra-Miniature Illuminated Slide Switches
Win Source Part Number: 1376246-SS22SBH2
Category: Switches - Slide Switches
Temperature Range - Operating: -15°C ~ 60°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: SS
Package: Tray
Product Status: Active
Base Product Number: SS22SB
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Phosphor Bronze
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.50mm
Contact Timing: Shorting (MBB)
Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 100MA 30V
SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
| NKK Switches | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS22SBH2 | 2300-SS22SBH2 | 1376246-SS22SBH2 | 360-2923-ND | SS22SBH2 | SS22SBH2 | 10X9288 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Dpdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | ||||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |