The AS12CP is a subminiature slide switch designed for low-voltage, logic-level applications. It features a single-pole, double-throw (SPDT) ON-NONE-ON circuit with a .098" (2.5mm) long actuator and right-angle PCB terminals. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. It supports 50,000 mechanical and electrical operations, with a nominal operating force of 2.55N and nonshorting contact timing. The actuator is made of glass fiber reinforced polyamide, and contacts are phosphor bronze with gold plating. Terminal spacing conforms to a .100" x .100" (2.54mm x 2.54mm) grid. Operating temperature ranges from -30°C to +85°C. The switch is not UL or CSA certified. The carbon-blended polyacetal housing provides antistatic protection.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
Slide Switches SPDT ON-ON .150" STRAIGHT
SLIDE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12CP | 2300-AS12CP | 360-2612-ND | AS12CP | 09X6727 | AS12CP |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 28Vac/dc, Th; Contact Configuration Nkk Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |