NKK Switches Slide Switches SMVA001

Description
SM-SERIES ULTRA-MINIATURE SLIDE WITH LEGEND
Request a Quote Datasheet
Description
SM-SERIES ULTRA-MINIATURE SLIDE WITH LEGEND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2300-SMVA001 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Slide Switches
2300-SMVA001
Slide Switches 2300-SMVA001
SM-SERIES ULTRA-MINIATURE SLIDE WITH LEGEND

SM-SERIES ULTRA-MINIATURE SLIDE WITH LEGEND

Supplier's Site Datasheet
Slide Switches - 360-3680-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-3680-ND
Slide Switches 360-3680-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Nkk Switches - 60AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Nkk Switches
60AC6938
Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Nkk Switches 60AC6938
SLIDE SWITCH, SPDT, 0.5A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:SM Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12VDC RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.5A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:SM Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches - SMVA001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
SMVA001
Switches - Slide Switches SMVA001
SM0320102 W/ "ON OFF" PAD PRINT

SM0320102 W/ "ON OFF" PAD PRINT

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-SMVA001 360-3680-ND 60AC6938 SMVA001
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 0.5A, 12Vdc, Th; Contact Configuration Nkk Switches Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Subminiature Slide - AS13BH - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers