The AS12AP is a single-pole, single-throw subminiature slide switch designed for logic-level applications, featuring a .098" (2.5mm) long straight PC terminal with a support bracket. It has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. The switch operates with a nominal force of 2.55N, offers nonshorting contact timing, and has a travel of 2.5mm. It is rated for 50,000 electrical and mechanical operations and functions within a temperature range of -30°C to +85°C. The actuator is made of glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. The switch conforms to a .100" x .100" (2.54mm x 2.54mm) terminal spacing and includes an antistatic carbon blended polyacetal housing to prevent static discharge.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
Win Source Part Number: 1376324-AS12AP
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: AS
Package: Tray
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Contact Finish: Gold
Contact Material: Phosphor Bronze
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 50,000 Cycles
Electrical Life: 50,000 Cycles
Operating Force: 260gf
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Switch Travel: 2.50mm
Actuator Length: 2.50mm
Contact Timing: Non-Shorting (BBM)
Slide Switches SPDT ON-ON .098" STRAIGHT
SWITCH SLIDE SPDT 0.4VA 28V
SLIDE SWITCH, SPDT, 0.4VA, 28V, PCB; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS12AP | 360-2121-ND | 2300-AS12AP | 1376324-AS12AP | AS12AP | AS12AP | 09X6716 |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | ||||
| Current Rating | 0.4000 amps | ||||||
| AC Voltage Rating | 28 volts | 28 volts | |||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | ||||
| Features | Illuminated Switch |