The AS11BH is a subminiature slide switch with SPST ON-NONE-OFF circuitry, a .098" (2.5mm) long actuator, and right-angle PCB terminals. It has a contact resistance of 50 milliohms max, insulation resistance of 500 megohms min at 500V DC, and withstands 500V AC for one minute. Rated for 50,000 electrical and mechanical operations, it operates from -30°C to +85°C. The actuator is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. Terminal spacing is .100" x .100" (2.54mm x 2.54mm), matching standard PCB grids. The housing uses carbon-blended polyacetal for ESD protection. Wave soldering is recommended. Dimensions are 9.8mm length, 9.5mm width, and 2.5mm travel. The series lacks UL or CSA certification.
AS-Series Subminiature Slide Switches
Slide Switch SPST Through Hole, Right Angle
SWITCH SLIDE SPST 0.4VA 28V
Slide Switches SPST ON-OFF FLUSH RA W/BRACKET
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS11BH | 360-2978-ND | 2300-AS11BH | AS11BH | AS11BH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |