NKK Switches Slide Switches MS22AFW01

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS22AFW01
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Switches - Slide Switches MS22AFW01
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MS22AFW01
Slide Switches MS22AFW01
Slide Switches DPDT ON-NONE-ON SLDR

Slide Switches DPDT ON-NONE-ON SLDR

Buy Now Datasheet
Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches - 11X3374 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
11X3374
Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches 11X3374
SWITCH, SLIDE, DPDT, 6A, 250V, PANEL; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 6A, 250V, PANEL; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS22AFW01 MS22AFW01 MS22AFW01 11X3374
Product Name Slide Switches Switches - Slide Switches Slide Switches Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
Size Miniature
Terminal Type Solder Terminals Panel Mount
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Switches - Slide Switches - 1825272-1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2300-MS23BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers