The AS11AH is a subminiature single-pole, single-throw slide switch designed for low-voltage, low-current logic-level circuits. It features a .098" (2.5mm) actuator travel with pretravel of .082" (2.1mm) and overtravel of .016" (0.4mm), and nonshorting contact timing. The switch has brass contacts with gold plating, phosphor bronze movable contacts, and terminals spaced at .100" x .100" (2.54mm x 2.54mm) for standard PCB layout. The actuator is made of glass fiber reinforced polyamide, and the housing is carbon-blended polyacetal for antistatic performance. It supports wave soldering and is rated for 50,000 mechanical and electrical operations, with an operating temperature range of -30°C to +85°C. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum.
AS-Series Subminiature Slide Switches
Slide Switch SPST Through Hole, Right Angle
Slide Switches SPST ON-OFF .098' RA W/BRACKET
SLIDE SWITCH, SPST, 0.4VA, 28V, PCB; Contact Configuration:SPST; Switch Operation:On-None-Of
SWITCH SLIDE SPST 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS11AH | 2300-AS11AH | 360-2977-ND | AS11AH | 09X6704 | AS11AH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spst, 0.4Va, 28V, Pcb; Contact Configuration Nkk Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.4000 amps | |||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Size | Subminiature | Standard |