The Series A process sealed subminiature toggle switch is designed for low-voltage, low-current logic-level applications and features a totally sealed body to prevent contamination. It has a 2.54mm x 2.54mm terminal spacing conforming to standard PCB grids, a 26° angle of throw, and nonshorting contact timing. The switch supports SPDT circuits with a .248" (6.3mm) bat toggle and vertical PC terminals, offering a mechanical life of 100,000 operations for on-none-on circuits and an electrical life of 50,000 operations. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. Soldering is recommended via wave process. It is not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
Toggle Switches DPDT ON-ON RIGHT ANGLE PC WITH BRACKET SHORT WHITE PADDLE
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22KH-AB | 2300-A22KH-AB | A22KH-AB | A22KH-AB-ND | A22KH-AB | A22KH-AB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |