The A12AH-GB is a double-pole, ON-NONE-ON circuit toggle switch from the Series A process sealed subminiature toggle family, designed for low-voltage, low-current logic-level applications. It features a .394" (10.0mm) bat toggle, right-angle printed circuit board terminals, and a silver cap. The switch has a subminiature footprint with a terminal spacing of .100" x .100" (2.54mm x 2.54mm), conforming to standard PCB grid layouts. It is fully sealed for contamination resistance and supports automated soldering and cleaning. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and case. The mechanical life is 100,000 operations minimum, and the electrical life is 50,000 operations minimum. Operating temperature range is -30°C to +85°C. The toggle is made of nickel-plated brass, contacts are phosphor bronze with gold plating, and the housing is glass fiber reinforced polyamide.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switches SPDT ON-ON .394 BAT RA PC .4VA WHT CAP
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AH-GB | A12AH-GB | 2300-A12AH-GB | A12AH-GB-ND | A12AH-GB | A12AH-GB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |