NKK Switches Process Sealed Subminiature Toggle A24KV-AA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series are sealed subminiature toggle switches for low-voltage logic circuits, featuring a 26° throw, nonshorting contacts, and 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing. Constructed with glass fiber reinforced polyamide housing and gold-plated phosphor bronze contacts, they handle 0.4VA maximum at 28V AC/DC with 50 milliohm contact resistance and 500 megohm insulation resistance. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Operating temperature ranges from -30°C to +85°C, with 50G shock and 10-55Hz vibration ratings. Soldering is recommended via wave process. No UL or CSA certifications apply. The A24KV-AA variant includes a snap-top cap and vertical terminals consistent with the series design.

Datasheet Summary
Powered by GS/AI

The A Series are sealed subminiature toggle switches for low-voltage logic circuits, featuring a 26° throw, nonshorting contacts, and 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing. Constructed with glass fiber reinforced polyamide housing and gold-plated phosphor bronze contacts, they handle 0.4VA maximum at 28V AC/DC with 50 milliohm contact resistance and 500 megohm insulation resistance. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Operating temperature ranges from -30°C to +85°C, with 50G shock and 10-55Hz vibration ratings. Soldering is recommended via wave process. No UL or CSA certifications apply. The A24KV-AA variant includes a snap-top cap and vertical terminals consistent with the series design.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A24KV-AA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A24KV-AA
Process Sealed Subminiature Toggle A24KV-AA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A24KV-AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A24KV-AA
Rocker & Toggle Switches A24KV-AA
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-A24KV-AA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A24KV-AA
Toggle Switches 2300-A24KV-AA
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
A24KV-AA
Switches - Toggle Switches A24KV-AA
SWITCH TOGGLE SP3T 0.4VA 28V

SWITCH TOGGLE SP3T 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A24KV-AA
Toggle Switches A24KV-AA
Toggle Switches ON-ON-ON .370 HIGH BLACK VERT PC .4VA

Toggle Switches ON-ON-ON .370 HIGH BLACK VERT PC .4VA

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A24KV-AA A24KV-AA 2300-A24KV-AA A24KV-AA A24KV-AA
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On-On On-On-On
Pole & Throw Specifications SP3T SP3T
Terminal Type Through Hole, Right Angle, Vertical PC Pin Screw Terminals
Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A1RKH - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Subminiature Toggle - A25HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Hardware - AT402F - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Switches - Toggle Switches - A11AH-GC - Acme Chip Technology Co., Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers