The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body, STC contact mechanism for reliable actuation, and .100" x .100" terminal spacing compatible with standard PCB grids. They offer nonshorting contact timing, 26° angle of throw, and operate within a temperature range of -30°C to +85°C. Contact resistance is 50 milliohms maximum, with 500 megohms minimum insulation resistance and 500V AC dielectric strength. Electrical life is 50,000 operations minimum. The A22KH-AA variant includes a .248" (6.3mm) flatted paddle toggle with snap top cap and vertical PC terminals, conforming to the series' general construction and ratings.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22KH-AA | A22KH-AA-ND | A22KH-AA | 2300-A22KH-AA | A22KH-AA | A22KH-AA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |