The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. All variants feature a totally sealed body, .100" x .100" (2.54mm x 2.54mm) terminal spacing for standard PCB grid compatibility, and a 26° angle of throw. The switches support nonshorting contact timing, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with an electrical life of 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Terminals are solderable via wave or manual methods, and the case is constructed from glass fiber reinforced polyamide. The series includes toggle options in antistatic material and offers vertical, right-angle, and straight PC terminal configurations. The A Series has not been tested for UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLES
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A1SHW | A1SHW | 2300-A1SHW | A1SHW-ND | A1SHW | A1SHW |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | |||
| Current Rating | 0.4000 amps | 0.4000 amps |