The B12A1P is a single-pole double-throw subminiature toggle switch designed for low-voltage, low-current logic-level circuits. It features a 6mm diameter threaded bushing for panel seal mounting, meeting IP65 of IEC 60529, and straight PCB terminals with 0.100 inch (2.54mm) spacing. The switch has a totally sealed body construction with epoxy-sealed terminals, an antistatic superstructure, and a nominal operating force of 1.18N for maintained action. It operates within a temperature range of -30°C to +85°C, has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. Electrical life is rated at 50,000 operations minimum, with a nonshorting contact timing and 26° angle of throw. The case is fabricated from glass fiber reinforced polyamide with nickel-plated brass toggle and gold-plated phosphor bronze contacts, and meets UL94V-0 flammability standard.
Toggle Switch SPDT Panel Mount
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
PC Mount, epoxy sealed terminals. Electrical Capacity: 0.4 VA max. @ 28 VAC/VDC max. Electrical Life: 50,000 operations min. Mechanical Life: 100,000 operations min. 50,000 operations min. for locking lever models.
Toggle Switches SPDT ON-NONE-ON
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12A1P | 360-3420-ND | 2300-B12A1P | 70192486 | B12A1P | 09X8549 | B12A1P |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switch, Toggle, Subminiature, Threaded Bushing, SPDT, On-None-On, Straight PC | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-None-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Straight PC Pins | Solder Terminals | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |