The B12JJPF is a subminiature fully illuminated toggle switch with SPDT ON-NONE-ON circuitry, straight PC terminals, a clear actuator and bushing, and a single-color red LED. It features a totally sealed body construction, 50 milliohms maximum contact resistance, and operates at 0.4VA maximum @ 28V AC/DC. The switch has a 26° throw angle, nonshorting contact timing, and a mechanical life of 100,000 operations. Terminals are spaced at 0.100 inch (2.54mm) to conform to standard PCB grids. Mounting dimensions include a 0.236 inch (6.0mm) diameter actuator and a 0.248 inch (6.3mm) bushing. Operating temperature ranges from -25°C to +55°C. Soldering and cleaning follow specified profiles. The LED forward voltage is 1.95V at 20mA, with a maximum forward current of 30mA. The switch is designed for low-voltage, logic-level circuits and has not been UL or CSA certified.
SUBMINIATURE FULLY ILLUMINATED TOGGLE
SUBMINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-ON P.4VA GRN STRAIGHT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12JJPF | 2300-B12JJPF | B12JJPF | B12JJPF-ND | B12JJPF | B12JJPF |
| Product Name | Subminiature Fully Illuminated Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |