The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body, phosphor bronze contacts with gold plating, and glass fiber reinforced polyamide cases. They have a 26° angle of throw, nonshorting contact timing, and operate in a temperature range of -30°C to +85°C. Terminal spacing is 2.54 mm × 2.54 mm to conform to standard PCB grids. Electrical capacity is 0.4 VA maximum at 28 V AC/DC, with contact resistance ≤50 mΩ and insulation resistance ≥500 MΩ. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. The A18AV1 variant is not explicitly listed, but the series includes vertical PCB terminals with V1 termination, as shown in dimensions for A12AV and A22AV models.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18AV1 | A18AV1 | A18AV1-ND | 2300-A18AV1 | A18AV1 | A18AV1 |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |