NKK Switches Miniature Power Rocker CWSA11AAN2H

Description
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting for labor-saving installation. CWSA Low-cost molded rocker. See-saw contact mechanism. Stable stationary contact construction for high reliability. CWSB Low-cost molded rocker. Snap-acting contact mechanism gives smooth actuation and audible feedback. Stable stationary contact construction for high-reliability.
Request a Quote
Description
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting for labor-saving installation. CWSA Low-cost molded rocker. See-saw contact mechanism. Stable stationary contact construction for high reliability. CWSB Low-cost molded rocker. Snap-acting contact mechanism gives smooth actuation and audible feedback. Stable stationary contact construction for high-reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CWSA series is a miniature power rocker switch with a see-saw contact mechanism, rated for 6A at 250V AC with resistive loads, and features snap-in mounting for front panel installation. Contact resistance is 20 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and 3,000V AC between contacts and case for one minute. Mechanical life is 30,000 operations minimum, with 10,000 electrical life operations under resistive load. The nominal operating force is 2.50N, and the angle of throw is 30°. The operating temperature range is -10°C to +70°C. The switch is constructed with a polycarbonate rocker, polyamide housing, and brass contacts with silver plating. CWSA11AAN2H is a single-pole, single-throw model with vertical On-Off inscription and right-angle solder lug terminals, and is cULus recognized under File No. E44145.

Datasheet Summary
Powered by GS/AI

The CWSA series is a miniature power rocker switch with a see-saw contact mechanism, rated for 6A at 250V AC with resistive loads, and features snap-in mounting for front panel installation. Contact resistance is 20 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and 3,000V AC between contacts and case for one minute. Mechanical life is 30,000 operations minimum, with 10,000 electrical life operations under resistive load. The nominal operating force is 2.50N, and the angle of throw is 30°. The operating temperature range is -10°C to +70°C. The switch is constructed with a polycarbonate rocker, polyamide housing, and brass contacts with silver plating. CWSA11AAN2H is a single-pole, single-throw model with vertical On-Off inscription and right-angle solder lug terminals, and is cULus recognized under File No. E44145.

Suppliers

Company
Product
Description
Supplier Links
Miniature Power Rocker - CWSA11AAN2H - NKK Switches
Scottsdale, AZ, United States
Miniature Power Rocker
CWSA11AAN2H
Miniature Power Rocker CWSA11AAN2H
Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting for labor-saving installation. CWSA Low-cost molded rocker. See-saw contact mechanism. Stable stationary contact construction for high reliability. CWSB Low-cost molded rocker. Snap-acting contact mechanism gives smooth actuation and audible feedback. Stable stationary contact construction for high-reliability.

Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus

CWT

  • Low-cost molded rocker in compact, slim design.
  • See-saw contact mechanism.
  • Front panel, snap-in mounting for labor-saving installation.

CWSA

  • Low-cost molded rocker.
  • See-saw contact mechanism.
  • Stable stationary contact construction for high reliability.

CWSB

  • Low-cost molded rocker.
  • Snap-acting contact mechanism gives smooth actuation and audible feedback.
  • Stable stationary contact construction for high-reliability.
Supplier's Site Datasheet
Rocker & Toggle Switches - CWSA11AAN2H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
CWSA11AAN2H
Rocker & Toggle Switches CWSA11AAN2H
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Buy Now
Rocker Switches 2300-CWSA11AAN2H
MINIATURE POWER ROCKER

MINIATURE POWER ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
CWSA11AAN2H
Switches - Rocker Switches CWSA11AAN2H
SWITCH ROCKER SPST 6A 250V

SWITCH ROCKER SPST 6A 250V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number CWSA11AAN2H CWSA11AAN2H 2300-CWSA11AAN2H CWSA11AAN2H
Product Name Miniature Power Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Panel Mount, Snap-In, Right Angle PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Power Rocker - CWSB21AA2H - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers