The A12AB is a double-pole, straight PC mount toggle switch with a bracket, designed for low-voltage, low-current logic-level applications. It features a totally sealed body with a glass fiber reinforced polyamide case, phosphor bronze contacts with gold plating, and brass terminals with gold plating. The switch has a 26° angle of throw, nonshorting contact timing, and operates within a temperature range of -30°C to +85°C. Terminal spacing conforms to a standard 0.100-inch (2.54mm) grid. Mechanical life is rated at 100,000 operations for the On-None-On circuit. The switch is appropriate for automated soldering and cleaning due to its epoxy-sealed terminals. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The A12AB complies with the general specifications of the Series A process sealed subminiature toggle switches, but does not carry UL or CSA certification.
Complement to A Switches
Toggle Switch SPDT Through Hole
NKK Switches A12AB Toggle Switch
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches ON-NONE-ON SPDT
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AB | 360-2974-ND | 1245869 | 2300-A12AB | A12AB | 09X8014 | A12AB | A12AB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Spdt, 0.4Va, 28Vac/dc, Th; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | Latching | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Through hole | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |