NETGEAR Inc. ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor RN626X

Description
The high-end, high performance NAS based on Intel® Xeon® Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second throughput for file serving, offers backup, disaster recovery, and cloud options. It is the best-of-breed solution for modern small businesses. ReadyNAS with its 5 levels of data protection protects your data against human error,catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 110 TB of total storage. Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs. Up to 60TB of capacity* and up to 110TB capacity with EDA500 expansion chassis. High quality metal enclosure design with LCD and 5-point touch buttons.
Description
The high-end, high performance NAS based on Intel® Xeon® Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second throughput for file serving, offers backup, disaster recovery, and cloud options. It is the best-of-breed solution for modern small businesses. ReadyNAS with its 5 levels of data protection protects your data against human error,catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 110 TB of total storage. Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs. Up to 60TB of capacity* and up to 110TB capacity with EDA500 expansion chassis. High quality metal enclosure design with LCD and 5-point touch buttons.

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor - RN626X - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor
RN626X
ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor RN626X
The high-end, high performance NAS based on Intel® Xeon® Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second throughput for file serving, offers backup, disaster recovery, and cloud options. It is the best-of-breed solution for modern small businesses. ReadyNAS with its 5 levels of data protection protects your data against human error,catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 110 TB of total storage. Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs. Up to 60TB of capacity* and up to 110TB capacity with EDA500 expansion chassis. High quality metal enclosure design with LCD and 5-point touch buttons.

The high-end, high performance NAS based on Intel® Xeon® Quad-Core Server Processor has built-in dual 10Gig and 1Gig Ethernet ports. ReadyNAS 626X delivers up to 20Gigabit per second throughput for file serving, offers backup, disaster recovery, and cloud options. It is the best-of-breed solution for modern small businesses.

ReadyNAS with its 5 levels of data protection protects your data against human error,catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor.

  • High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 110 TB of total storage.
  • Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs.
  • Up to 60TB of capacity* and up to 110TB capacity with EDA500 expansion chassis.
  • High quality metal enclosure design with LCD and 5-point touch buttons.
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN626X
Product Name ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 110000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8ME4-480GDEEM-ND - DigiKey
Specs
Mounting Options M.2 M Key
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 480 GB
View Details
Intel® SSD DC S3710 Series (200GB, 2.5in SATA 6Gb/s, 20nm, MLC) -  - Intel Corporation
Specs
Device Type Solid State Drive
Interface SATA 3.0 6Gb/S
Mounting Options 2.5" 7mm
View Details
ReadyNAS 212-2 Bays with up to 16TB Storage - RN212 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details