NETGEAR Inc. ReadyNAS 214-4 Bays with up to 32TB Storage RN214

Description
Media Hub for Your Home Fast Secure Access and Backup ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 40TB of storage, download speeds up to 200MBps and full HD 1080p transcoding capability you'll have the ultimate networked attached storage for your media-rich home. Advanced Backup and Sync Up to 40TB of storage, a 1.4GHz quad core processor and 2GB of RAM Automatic backup with new ReadyCLOUD® App Sync multiple folders between ReadyNAS® and PCs Time Machine® backup support for all the MACs® in your home On-the-go backup of photos from your phone Link aggregation enables up to 2x system throughput
Description
Media Hub for Your Home Fast Secure Access and Backup ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 40TB of storage, download speeds up to 200MBps and full HD 1080p transcoding capability you'll have the ultimate networked attached storage for your media-rich home. Advanced Backup and Sync Up to 40TB of storage, a 1.4GHz quad core processor and 2GB of RAM Automatic backup with new ReadyCLOUD® App Sync multiple folders between ReadyNAS® and PCs Time Machine® backup support for all the MACs® in your home On-the-go backup of photos from your phone Link aggregation enables up to 2x system throughput

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 214-4 Bays with up to 32TB Storage - RN214 - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 214-4 Bays with up to 32TB Storage
RN214
ReadyNAS 214-4 Bays with up to 32TB Storage RN214
Media Hub for Your Home Fast Secure Access and Backup ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 40TB of storage, download speeds up to 200MBps and full HD 1080p transcoding capability you'll have the ultimate networked attached storage for your media-rich home. Advanced Backup and Sync Up to 40TB of storage, a 1.4GHz quad core processor and 2GB of RAM Automatic backup with new ReadyCLOUD® App Sync multiple folders between ReadyNAS® and PCs Time Machine® backup support for all the MACs® in your home On-the-go backup of photos from your phone Link aggregation enables up to 2x system throughput

Media Hub for Your Home

Fast Secure Access and Backup

ReadyNAS brings best-of-breed technologies and features with simple easy-to-use functionality. With up to 40TB of storage, download speeds up to 200MBps and full HD 1080p transcoding capability you'll have the ultimate networked attached storage for your media-rich home.

Advanced Backup and Sync

  • Up to 40TB of storage, a 1.4GHz quad core processor and 2GB of RAM
  • Automatic backup with new ReadyCLOUD® App
  • Sync multiple folders between ReadyNAS® and PCs
  • Time Machine® backup support for all the MACs® in your home
  • On-the-go backup of photos from your phone
  • Link aggregation enables up to 2x system throughput
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN214
Product Name ReadyNAS 214-4 Bays with up to 32TB Storage
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 40000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8BV2-256GDEDE-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
SD Cards - 1805899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdxc
View Details
Intel® SSD 520 Series (180GB, 2.5in SATA 6Gb/s, 25nm, MLC) -  - Intel Corporation
Specs
Device Type Solid State Drive
Interface SATA 3.0 6Gb/S
Mounting Options 2.5" 7mm
View Details
ReadyNAS 528X-Premium performance Business Data Storage - RN528X - NETGEAR Inc.
Specs
Interface USB; 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details