NSS8016 is a network storage device specifically designed for high performance CCTV IP applications.
IPSAN / NAS integration solutions
High-performance, scalability, easy for data storage and file sharing
Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's
Supports various data protection modes such as RAID0, RAID1, RAID5
Hot Swappable HDD's
Redundant fans and power supplies for 24x7 uninterrupted operation.
Supports common industry network protocols such as SAMBA,NFS, ISCSI, CIFS, FTP, HTTP etc
Supports Windows, Linux, Unix and other operating systems
Web interface for easy setup
Distribution architecture design concept suitable for all kinds of network surveillance projects
| IC Realtime, LLC | |
|---|---|
| Product Category | Hard Drives |
| Product Number | IPSS7170 |
| Product Name | Dual-core 16-Harddrive Network Storage |
| Device Type | Hard Drive |
| Interface | RJ-45 |
| Mounting Options | Rack Mount |
| Capacity | 2 GB |