NETGEAR Inc. ReadyNAS 528X-Premium performance Business Data Storage RN528X

Description
8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130TB of total storage. Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis High quality metal enclosure design with LCD and 5-point touch buttons.
Description
8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130TB of total storage. Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis High quality metal enclosure design with LCD and 5-point touch buttons.

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 528X-Premium performance Business Data Storage - RN528X - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 528X-Premium performance Business Data Storage
RN528X
ReadyNAS 528X-Premium performance Business Data Storage RN528X
8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130TB of total storage. Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis High quality metal enclosure design with LCD and 5-point touch buttons.

8 Bays with up to 80 TB Storage

The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection.

  • High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130TB of total storage.
  • Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis
  • High quality metal enclosure design with LCD and 5-point touch buttons.
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN528X
Product Name ReadyNAS 528X-Premium performance Business Data Storage
Interface USB; 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 80000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25VF-1K9GDECC-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
ReadyNAS 628X-Ultimate Performance Business Data Storage - RN628X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Capacity 130000 GB
View Details