NETGEAR Inc. ReadyNAS 628X-Ultimate Performance Business Data Storage RN628X

Description
8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130 TB of total storage. Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs. Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis. High quality metal enclosure design with LCD and 5-point touch buttons.
Description
8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130 TB of total storage. Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs. Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis. High quality metal enclosure design with LCD and 5-point touch buttons.

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 628X-Ultimate Performance Business Data Storage - RN628X - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 628X-Ultimate Performance Business Data Storage
RN628X
ReadyNAS 628X-Ultimate Performance Business Data Storage RN628X
8 Bays with up to 80 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130 TB of total storage. Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs. Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis. High quality metal enclosure design with LCD and 5-point touch buttons.

8 Bays with up to 80 TB Storage

The high-end, high performance NAS based on Intel® Dual Core Server Processor has built-in dual 10Gig Ethernet ports and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Uncompromising performance, ideal for an office environment with up to 120 users in a desktop form factor.

  • High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 130 TB of total storage.
  • Powerful Quad-Core CPU enables processing intensive applications such as multimedia programs.
  • Up to 80TB of capacity* and up to 130TB capacity with EDA500 expansion chassis.
  • High quality metal enclosure design with LCD and 5-point touch buttons.
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN628X
Product Name ReadyNAS 628X-Ultimate Performance Business Data Storage
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Capacity 130000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25C5-480GDSCC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
ReadyNAS 300-4 Bays with up to 40TB Total Storage - RN314 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details