NETGEAR Inc. ReadyNAS 524X-Premium performance Business Data Storage RN524X

Description
4 Bays with up to 40 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has a built-in 10Gig Ethernet port and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 40TB of total storage. High quality metal enclosure design with LCD and 5-point touch buttons.
Description
4 Bays with up to 40 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has a built-in 10Gig Ethernet port and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 40TB of total storage. High quality metal enclosure design with LCD and 5-point touch buttons.

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 524X-Premium performance Business Data Storage - RN524X - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 524X-Premium performance Business Data Storage
RN524X
ReadyNAS 524X-Premium performance Business Data Storage RN524X
4 Bays with up to 40 TB Storage The high-end, high performance NAS based on Intel® Dual Core Server Processor has a built-in 10Gig Ethernet port and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection. High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 40TB of total storage. High quality metal enclosure design with LCD and 5-point touch buttons.

4 Bays with up to 40 TB Storage

The high-end, high performance NAS based on Intel® Dual Core Server Processor has a built-in 10Gig Ethernet port and is the ideal professional desktop NAS system for small and medium size businesses. ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Ideal for power users who need large storage capacity for high-end computing, storage and fail-safe data protection.

  • High-performance, file-server, backup, disaster recovery (DR) and storage virtualization with up to 40TB of total storage.
  • High quality metal enclosure design with LCD and 5-point touch buttons.
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN524X
Product Name ReadyNAS 524X-Premium performance Business Data Storage
Interface USB; Gigabit LAN Ports, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 40000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S4BV2-1TDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
SD Cards - 1839367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor - RN626X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details