NETGEAR Inc. ReadyNAS 500-6 Bays with up to 60TB Total Storage RN516

Description
The High-End Office-Hub for Small and Medium Business Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Cloud Storage for the Office Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality. Easy Disaster Recovery Protecting data against events such as fire, burglary or water damage is of essential importance for any business. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system
Description
The High-End Office-Hub for Small and Medium Business Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Cloud Storage for the Office Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality. Easy Disaster Recovery Protecting data against events such as fire, burglary or water damage is of essential importance for any business. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 500-6 Bays with up to 60TB Total Storage - RN516 - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 500-6 Bays with up to 60TB Total Storage
RN516
ReadyNAS 500-6 Bays with up to 60TB Total Storage RN516
The High-End Office-Hub for Small and Medium Business Best Data Protection for SMB ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries. Cloud Storage for the Office Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality. Easy Disaster Recovery Protecting data against events such as fire, burglary or water damage is of essential importance for any business. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system

The High-End Office-Hub for Small and Medium Business

Best Data Protection for SMB

ReadyNAS with its 5 levels of data protection protects your data against human error, catastrophic events and silent data corruption. 5 years warranty and next business day hardware replacement guarantee worry-free IT. And "ReadyCLOUD" personal cloud provides file sharing and sync without boundaries.

Cloud Storage for the Office

  • Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing.
  • With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

Easy Disaster Recovery

  • Protecting data against events such as fire, burglary or water damage is of essential importance for any business.
  • ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size. The intuitive solution is included in any ReadyNAS system
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN516
Product Name ReadyNAS 500-6 Bays with up to 60TB Total Storage
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD/2.5" or 3.5"
Capacity 210000 GB
Unlock Full Specs
to access all available technical data

Similar Products

APACER M.2 2280 SATA 1TB TLC -25°C ~ +85 °C - 96FD80-S1TB-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
SD Cards - 1448090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details
Dual-core 16-Harddrive Network Storage - IPSS7170 - IC Realtime, LLC
Specs
Device Type Hard Drive
Interface RJ-45
Mounting Options Rack Mount
View Details
ReadyNAS 626X-6 Bays with Intel® Xeon® Quad-Core Server Processor - RN626X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details