NETGEAR Inc. ReadyNAS 212-2 Bays with up to 16TB Storage RN212

Description
Media Hub for Your Home Fully Secure. Full HD. The ReadyNAS 212 is the industry’s first high-performance, cost and power efficient network attached storage product that offers full HD 1080p transcoding capability. With 5 levels of protection and up to 20TB of storage for your documents, photos, and videos. The ReadyCLOUD® portal-based user interface and app on PC, Mac, smartphones and tablets make it the ideal choice for consumers because of its simplicity and ease of use. Advanced Backup and Sync Up to 20TB of storage, a 1.4GHz quad core processor and 2GB of RAM Automatic backup with new ReadyCLOUD® App Sync multiple folders between ReadyNAS® and PCs Time Machine® backup support for all the MACs® in your home On-the-go backup of photos from your phone Link aggregation enables up to 2x system throughput
Description
Media Hub for Your Home Fully Secure. Full HD. The ReadyNAS 212 is the industry’s first high-performance, cost and power efficient network attached storage product that offers full HD 1080p transcoding capability. With 5 levels of protection and up to 20TB of storage for your documents, photos, and videos. The ReadyCLOUD® portal-based user interface and app on PC, Mac, smartphones and tablets make it the ideal choice for consumers because of its simplicity and ease of use. Advanced Backup and Sync Up to 20TB of storage, a 1.4GHz quad core processor and 2GB of RAM Automatic backup with new ReadyCLOUD® App Sync multiple folders between ReadyNAS® and PCs Time Machine® backup support for all the MACs® in your home On-the-go backup of photos from your phone Link aggregation enables up to 2x system throughput

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 212-2 Bays with up to 16TB Storage - RN212 - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 212-2 Bays with up to 16TB Storage
RN212
ReadyNAS 212-2 Bays with up to 16TB Storage RN212
Media Hub for Your Home Fully Secure. Full HD. The ReadyNAS 212 is the industry’s first high-performance, cost and power efficient network attached storage product that offers full HD 1080p transcoding capability. With 5 levels of protection and up to 20TB of storage for your documents, photos, and videos. The ReadyCLOUD® portal-based user interface and app on PC, Mac, smartphones and tablets make it the ideal choice for consumers because of its simplicity and ease of use. Advanced Backup and Sync Up to 20TB of storage, a 1.4GHz quad core processor and 2GB of RAM Automatic backup with new ReadyCLOUD® App Sync multiple folders between ReadyNAS® and PCs Time Machine® backup support for all the MACs® in your home On-the-go backup of photos from your phone Link aggregation enables up to 2x system throughput

Media Hub for Your Home

Fully Secure. Full HD.

The ReadyNAS 212 is the industry’s first high-performance, cost and power efficient network attached storage product that offers full HD 1080p transcoding capability. With 5 levels of protection and up to 20TB of storage for your documents, photos, and videos. The ReadyCLOUD® portal-based user interface and app on PC, Mac, smartphones and tablets make it the ideal choice for consumers because of its simplicity and ease of use.

Advanced Backup and Sync

  • Up to 20TB of storage, a 1.4GHz quad core processor and 2GB of RAM
  • Automatic backup with new ReadyCLOUD® App
  • Sync multiple folders between ReadyNAS® and PCs
  • Time Machine® backup support for all the MACs® in your home
  • On-the-go backup of photos from your phone
  • Link aggregation enables up to 2x system throughput
Supplier's Site

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN212
Product Name ReadyNAS 212-2 Bays with up to 16TB Storage
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 20000 GB
Unlock Full Specs
to access all available technical data

Similar Products

SSSTC M.2 2280 2TB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C - 96FD80-P2TB-TS1 - Advantech
Specs
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Memory Card Readers - 1975461 - RS Components, Ltd.
Specs
Media Format Microsd, sd
Interface USB; Usb 3.0
Mounting Options Free Standing
View Details
ReadyNAS 528X-Premium performance Business Data Storage - RN528X - NETGEAR Inc.
Specs
Interface USB; 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details